RGW40TK65 is a 650V, 16A field stop trench IGBT in a TO-3PFM package, designed for high-speed switching in PFC, solar inverter, UPS, and welding applications. It has a collector-emitter saturation voltage of 1.5V at 25°C and 1.85V at 175°C, with a power dissipation of 61W at 25°C and 30W at 100°C. The device operates with a junction temperature range of -40°C to +175°C and has a thermal resistance from junction to case of 2.44°C/W. It is RoHS compliant and features low switching losses and soft switching characteristics.
RGW40TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW40TK65 |
| Product Name | High-Speed Fast Switching Type, 650V 16A, TO-3PFM, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |