R6024KNZ is an N-channel 600 V, 24 A power MOSFET in a TO-3PF package, designed for high-speed switching applications. It has a maximum on-resistance of 0.165 Ω at 25 °C, a power dissipation rating of 74 W, and an operating junction temperature range of -55 to +150 °C. The device features ultra-fast switching, parallel use capability, and is RoHS compliant. Thermal resistance from junction to case is 1.7 °C/W, and junction-to-ambient is 40 °C/W. It meets avalanche energy specifications of 497 mJ and has a gate threshold voltage range of 3 to 5 V.
R6024KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application.
R6024KNZ is Low on-resistance and ultra fast switching speed Power MOSFET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | R6024KNZ | R6024KNZ |
| Product Name | 600V 24A TO-3PF, High-speed switching Power MOSFET | Nch 600V 24A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 600 volts | 600 volts |
| IDSS | 24000 milliamps | 24000 milliamps |
| QG | 45 nC | 45 nC |
| PD | 74000 milliwatts | 74000 milliwatts |