ROHM Semiconductor GmbH Datasheets for Digital LED Displays
Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
Digital LED Displays: Learn more
| Product Name | Notes |
|---|---|
| 2-digit displays are available in packages of character height 7.62mm, 10.16mm, 13mm and 14.3mm. 2-digit displays in package of character height 14.3mm are available featuring AlGaInP-die type to meet the... | |
| 5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm. | |
| LF-3011MA is Anode Common Green LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original... | |
| LF-3011MK is Cathode Common Green LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original... | |
| LF-3011VA is Anode Common Red LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original... | |
| LF-3011VK is Cathode Common Red LED Numeric Display. LF-3011A / K series of Single Digit Surface Mount LED Numeric Display which the height of a letter 8mm have ROHM original... | |
| Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies. | |
| The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VF use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin... | |
| The LB-603 series were designed to meet the need for multi-digit numeric displays. LB-603VP use GaAsP on GaP (red) for the emitting material and are housed in an epoxy resin package. |