ROHM Semiconductor GmbH NPN, SOT-457T, 30V 5A, Low VCE(sat) Transistor QSX2

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QSX2 is an NPN bipolar transistor in the SOT-457T package, designed for low-frequency amplification with a collector-emitter voltage rating of 30 V and a continuous collector current of 5 A. It features a low collector-emitter saturation voltage of up to 250 mV at a collector current of 2 A and base current of 40 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at IC = 500 mA and VCE = 2 V, with a transition frequency of 200 MHz. It is rated for a maximum junction temperature of 150 ℃ and is mounted in a surface-mount carrier tape reel with 3000 pieces per reel. The packaging is designated as TSMT6.

Datasheet Summary
Powered by GS/AI

The QSX2 is an NPN bipolar transistor in the SOT-457T package, designed for low-frequency amplification with a collector-emitter voltage rating of 30 V and a continuous collector current of 5 A. It features a low collector-emitter saturation voltage of up to 250 mV at a collector current of 2 A and base current of 40 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at IC = 500 mA and VCE = 2 V, with a transition frequency of 200 MHz. It is rated for a maximum junction temperature of 150 ℃ and is mounted in a surface-mount carrier tape reel with 3000 pieces per reel. The packaging is designated as TSMT6.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-457T, 30V 5A, Low VCE(sat) Transistor - QSX2 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-457T, 30V 5A, Low VCE(sat) Transistor
QSX2
NPN, SOT-457T, 30V 5A, Low VCE(sat) Transistor QSX2
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - QSX2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
QSX2
NPN Low VCE(sat) Transistor QSX2
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
30V 5A Bipolar Transistor
276-QSX2
30V 5A Bipolar Transistor 276-QSX2
TRANS NPN 30V 5A TSMT6 Product overview: QSX2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSX2 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 5A TSMT6 Product overview: QSX2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QSX2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - QSX2 - 046020-QSX2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - QSX2
046020-QSX2
TRANSISTORS - Transistors (BJT) - Single - QSX2 046020-QSX2
Manufacturer: Rohm Semiconductor Win Source Part Number: 046020-QSX2 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 250mV @ 40mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046020-QSX2
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 40mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number QSX2 QSX2 276-QSX2 046020-QSX2
Product Name NPN, SOT-457T, 30V 5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor 30V 5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - QSX2
Polarity NPN NPN NPN NPN; NPN
Package Type TSMT6 SOT-457 Reel - TR SOT3; TSMT6 (SC-95)
Transistor Grade / Operating Range Commercial Commercial
Unlock Full Specs
to access all available technical data