ROHM Semiconductor GmbH 2.5V Drive Nch+SBD MOSFET QS5U16

Description
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Request a Quote
Description
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QS5U16 is a combined N-channel MOSFET and Schottky barrier diode in a TSMT5 package, designed for load switch and DC/DC conversion applications with 2.5V gate drive. The package measures 2.9 mm × 1.9 mm with a maximum height of 1.0 mm. The MOSFET supports a drain-source voltage of 30 V and continuous drain current of ±2.0 A, with a typical on-state resistance of 71 mΩ at 4.5 V gate drive and 110 mΩ at 2.5 V gate drive. The Schottky diode has a forward voltage of 0.36 V at 0.1 A and 0.47 V at 0.5 A, and a reverse voltage rating of 20 V. Total power dissipation is limited to 1.25 W, with a junction temperature range of −55°C to +150°C. The device meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The QS5U16 is a combined N-channel MOSFET and Schottky barrier diode in a TSMT5 package, designed for load switch and DC/DC conversion applications with 2.5V gate drive. The package measures 2.9 mm × 1.9 mm with a maximum height of 1.0 mm. The MOSFET supports a drain-source voltage of 30 V and continuous drain current of ±2.0 A, with a typical on-state resistance of 71 mΩ at 4.5 V gate drive and 110 mΩ at 2.5 V gate drive. The Schottky diode has a forward voltage of 0.36 V at 0.1 A and 0.47 V at 0.5 A, and a reverse voltage rating of 20 V. Total power dissipation is limited to 1.25 W, with a junction temperature range of −55°C to +150°C. The device meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch+SBD MOSFET - QS5U16 - ROHM Semiconductor GmbH
Willich, Germany
2.5V Drive Nch+SBD MOSFET
QS5U16
2.5V Drive Nch+SBD MOSFET QS5U16
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

Supplier's Site Datasheet
2.5V Drive Nch+SBD MOSFET - QS5U16 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch+SBD MOSFET
QS5U16
2.5V Drive Nch+SBD MOSFET QS5U16
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
30V 2.0A MOSFET Transistor
285-QS5U16
30V 2.0A MOSFET Transistor 285-QS5U16
Small switching (30V, 2.0A) Product overview: QS5U16 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.0A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS5U16 can be used for catalog matching and distributor lookup.

Small switching (30V, 2.0A) Product overview: QS5U16 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.0A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS5U16 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U16 - 1241310-QS5U16 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U16
1241310-QS5U16
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U16 1241310-QS5U16
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241310-QS5U16 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241310-QS5U16
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number QS5U16 QS5U16 285-QS5U16 1241310-QS5U16
Product Name 2.5V Drive Nch+SBD MOSFET 2.5V Drive Nch+SBD MOSFET 30V 2.0A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U16
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 2000 milliamps 2000 milliamps
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
MOSFET Transistor - 285-058N03L - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9107-55ATE,118 - 770669-BUK9107-55ATE,118 - Win Source Electronics
Specs
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers