RGPR20NS43 is a 430V, 20A ignition IGBT in a TO-263S (LPDS) package, designed for ignition coil and solenoid driver circuits in automotive applications. It features a collector-emitter saturation voltage of 1.6V at 10A and 25°C, a single-pulse avalanche energy of 250mJ at 25°C, built-in gate-emitter protection diode and resistance, and operates with a junction temperature range of -40°C to +175°C. The device is qualified to AEC-Q101 and is RoHS compliant. Package dimensions and mounting style conform to the TO-263S configuration with tape and reel packaging in 1,000-piece reels.
RGPR20NS43 is a Ignition IGBT with low collector - emitter saturation voltage, suitable for Ignition Coil Driver Circuits, Solenoid Driver Circuits. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGPR20NS43HR |
| Product Name | 430V 20A, LPDS, Ignition IGBT for Automotive |
| PD | 107000 milliwatts |