The RGS50TSX2 is a 1200V, 25A field stop trench IGBT in a TO-247N package, designed for PFC, UPS, inductive heating, and power conditioner applications. It has a collector-emitter saturation voltage of 1.70V (typical) at 25°C and 2.20V at 175°C, with a minimum short-circuit withstand time of 10μs at 25°C. The device supports a maximum junction temperature of 175°C, has a thermal resistance of 0.38°C/W (junction to case), and is RoHS compliant. Its gate-emitter threshold voltage ranges from 5.0V to 7.0V, and it is rated for continuous collector current of 25A at 100°C and pulsed current up to 75A. The package is supplied in a tube with a basic ordering unit of 450 pieces.
The RGS50TSX2 is a 10μs SCSOA guaranteed IGBT, suitable for PFC, UPS, IH and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGS50TSX2 |
| Product Name | 10μs Short-Circuit Tolerance, 1200V 25A, Field Stop Trench IGBT |
| PD | 395000 milliwatts |