The R6507ENX is an N-channel 650V power MOSFET in a TO-220FM package with a continuous drain current of ±7A and a maximum on-resistance of 0.665Ω at 25°C. It has a power dissipation rating of 46W, a junction temperature range of -55°C to +150°C, and is RoHS compliant. The device features low on-resistance, fast switching, and is suitable for switching applications.
R6507ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6507ENX |
| Product Name | 650V 7A TO-220FM, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 7000 milliamps |
| QG | 20 nC |
| PD | 46000 milliwatts |