Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 190 to 250V MOSFETs
N-Channel 250V 5A (Tc) 2.23W (Ta), 30W (Tc) Through Hole TO-220FM
MOSFET N-CH 250V 5A TO220FM
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Transistors | RF Transistors |
| Product Number | RCX051N25 | RCX051N25 | RCX051N25-ND | RCX051N25 |
| Product Name | 10V Drive Nch Power MOSFET | 10V Drive Nch Power MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 250 volts | 250 volts | ||
| IDSS | 5000 milliamps | 5000 milliamps | ||
| QG | 9 nC | 9 nC | ||
| PD | 30000 milliwatts | 30000 milliwatts |