The R8002ANJ FRG is an N-channel 800V, 2A power MOSFET in a TO-263S package, designed for switching power supplies in automotive applications. It has a maximum drain-source on-state resistance of 4.3Ω at 25°C and is rated for a continuous drain current of ±2A and a power dissipation of 62W. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C. It features fast switching speed and low on-resistance, enabling efficient operation and parallel use.
R8002ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R8002ANJFRG |
| Product Name | 800V 2A TO-263, Automotive Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 800 volts |
| IDSS | 2000 milliamps |
| QG | 13 nC |
| PD | 62000 milliwatts |