The RGS30TSX2 is a 1200V, 15A field stop trench IGBT in a TO-247N package, designed for PFC, UPS, induction heating, and power conditioning applications. It has a collector-emitter saturation voltage of 1.7V at 25°C, a power dissipation of 133W at 100°C, and a junction temperature range of -40°C to +175°C. The device guarantees a short-circuit withstand time of 10μs at 25°C and features a thermal resistance of 0.56°C/W from junction to case. It is RoHS compliant with Pb-free lead plating.
The RGS30TSX2 is a 10μs SCSOA guaranteed IGBT, suitable for PFC, UPS, IH and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGS30TSX2 |
| Product Name | 10μs Short-Circuit Tolerance, 1200V 15A, Field Stop Trench IGBT |
| PD | 267000 milliwatts |