ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET RCX700N20

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - RCX700N20 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
RCX700N20
10V Drive Nch MOSFET RCX700N20
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
10V Drive Nch MOSFET - RCX700N20 - ROHM Semiconductor GmbH
Willich, Germany
10V Drive Nch MOSFET
RCX700N20
10V Drive Nch MOSFET RCX700N20
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX700N20 - 771949-RCX700N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX700N20
771949-RCX700N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX700N20 771949-RCX700N20
Manufacturer: Rohm Semiconductor Win Source Part Number: 771949-RCX700N20 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-2 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Family Name: RCX700N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220FM Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 2.23W (Ta), 40W (Tc) Rds On (Maximum) @ Id, Vgs: 42.7 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): SSS45N20B; SSS45N20B-FP001-Q; SSS45N20B-FP001; 2SK2013Y(Q); Introduction Date: February 05, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 771949-RCX700N20
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-2 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Family Name: RCX700N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FM
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 125nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.23W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 42.7 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): SSS45N20B; SSS45N20B-FP001-Q; SSS45N20B-FP001; 2SK2013Y(Q);
Introduction Date: February 05, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 70A MOSFET Transistor
278-RCX700N20
200V 70A MOSFET Transistor 278-RCX700N20
MOSFET N-CH 200V 70A TO220FM Product overview: RCX700N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX700N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 70A TO220FM Product overview: RCX700N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX700N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RCX700N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RCX700N20-ND
Single FETs, MOSFETs RCX700N20-ND
N-Channel 200V 70A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

N-Channel 200V 70A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RCX700N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RCX700N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RCX700N20
MOSFET N-CH 200V 70A TO220FM

MOSFET N-CH 200V 70A TO220FM

Supplier's Site
Mosfet, N-Ch, 200V, 70A, To-220Fm-3; Transistor Polarity Rohm - 10AC8646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 70A, To-220Fm-3; Transistor Polarity Rohm
10AC8646
Mosfet, N-Ch, 200V, 70A, To-220Fm-3; Transistor Polarity Rohm 10AC8646
MOSFET, N-CH, 200V, 70A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 70A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RCX700N20 RCX700N20 771949-RCX700N20 278-RCX700N20 RCX700N20-ND RCX700N20 10AC8646 RCX700N20
Product Name 10V Drive Nch MOSFET 10V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX700N20 200V 70A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 70A, To-220Fm-3; Transistor Polarity Rohm MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
IDSS 70000 milliamps 70000 milliamps 70000 milliamps
PD 40000 milliwatts 40000 milliwatts 2230 to 40000 milliwatts 83 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data