R6511KNJ is an N-channel 650V power MOSFET with a maximum drain current of 11A and a maximum on-resistance of 0.40Ω, designed for high-speed switching applications. It is packaged in a TO-263 case and has a power dissipation rating of 124W at 25°C. The device features ultra-fast switching, easy parallel operation, and is RoHS compliant. Thermal resistance from junction to case is 1.0°C/W, and junction temperature ranges from -55°C to 150°C. It meets RoHS standards and is rated for avalanche energy of 223mJ in single pulse operation.
R6511KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6511KNJ |
| Product Name | 650V 11A TO-263, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 11000 milliamps |
| QG | 22 nC |
| PD | 124000 milliwatts |