RD3L080SNFRA is an N-channel 60V 8A power MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a maximum on-resistance of 80mΩ at 10V gate-source voltage and 8A drain current, with a continuous drain current rating of ±8A and power dissipation of 15W. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C. The thermal resistance from junction to case is 8.33°C/W.
RD3L080SNFRA is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L080SNFRA |
| Product Name | Automotive Nch 60V 8A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 8000 milliamps |
| QG | 9.4 nC |
| PD | 15000 milliwatts |