The IMD2A is a dual digital transistor in an SOT-457 package, integrating one NPN and one PNP transistor with built-in 22kΩ input resistors for inverter, interface, and driver applications. It has a collector current rating of ±100mA and a collector-emitter voltage rating of ±50V. Power dissipation per element is limited to 200mW. The device supports automated mounting and features independent transistor elements to prevent interference. It meets standard Surface Mount Technology requirements and is designed for use in compact, high-density circuits.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
General purpose (dual digital transistors) Product overview: IMD2A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMD2A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185560-IMD2A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | IMD2A | IMD2A | 293-IMD2A | 1185560-IMD2A |
| Product Name | NPN+PNP, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD2A |
| Polarity | NPN; PNP | NPN; PNP |