ROHM Semiconductor GmbH NPN+NPN, SOT-457T, Driver Transistor QSX7

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The QSX7 is a dual NPN transistor in a SOT-457T (TSMT6) package, designed for low-frequency amplifier applications. It has a collector-emitter voltage rating of 12 V, collector current of 1.5 A, and power dissipation of 0.5 W total. The collector-emitter saturation voltage is 200 mV maximum at I_C = 500 mA and I_B = 25 mA. The DC current gain ranges from 270 to 680 at I_C = 200 mA. The transition frequency is 400 MHz. The device meets RoHS standards and is suitable for surface-mount assembly. Packaging is tape and reel, 3000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The QSX7 is a dual NPN transistor in a SOT-457T (TSMT6) package, designed for low-frequency amplifier applications. It has a collector-emitter voltage rating of 12 V, collector current of 1.5 A, and power dissipation of 0.5 W total. The collector-emitter saturation voltage is 200 mV maximum at I_C = 500 mA and I_B = 25 mA. The DC current gain ranges from 270 to 680 at I_C = 200 mA. The transition frequency is 400 MHz. The device meets RoHS standards and is suitable for surface-mount assembly. Packaging is tape and reel, 3000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN, SOT-457T, Driver Transistor - QSX7 - ROHM Semiconductor GmbH
Willich, Germany
NPN+NPN, SOT-457T, Driver Transistor
QSX7
NPN+NPN, SOT-457T, Driver Transistor QSX7
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
NPN+NPN Driver Transistor - QSX7 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN Driver Transistor
QSX7
NPN+NPN Driver Transistor QSX7
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number QSX7 QSX7
Product Name NPN+NPN, SOT-457T, Driver Transistor NPN+NPN Driver Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details
 - LM5107SD/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type WSON8
View Details
Single Bipolar Transistors - 1727-2PB710ARL-QRCT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details