The IMD3A is a dual digital transistor from ROHM Semiconductor GmbH, featuring both NPN and PNP transistors in a compact SOT-457 package. It has a maximum supply voltage of 50V for the NPN transistor and -50V for the PNP transistor, with a maximum collector current of 100mA for both. The device includes built-in bias resistors of 10kΩ for each transistor, which simplifies circuit design and reduces component count. It is suitable for applications such as inverters, interfaces, and drivers. The IMD3A has a total power dissipation rating of 300mW and operates effectively within a temperature range of -55°C to +150°C. Its independent transistor elements help eliminate interference, making it a reliable choice for various electronic applications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
TRANS NPN/PNP PREBIAS 0.3W SMT6 Product overview: IMD3A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMD3A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | IMD3A | IMD3A | 293-IMD3A |
| Product Name | NPN+PNP, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | 0.3W Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP |