The R6002ENH is a N-channel 600V 1.7A power MOSFET in an SOP8 package, designed for switching applications. It has a maximum on-resistance of 3.4Ω at 25°C, a power dissipation of 2W, and operates within a junction temperature range of -55°C to +150°C. The device is RoHS compliant and features low on-resistance, fast switching, and easy parallel operation. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a 30×30×0.8mm ceramic board. The device meets the RoHS standard and is packaged in embossed tape with a basic ordering unit of 2500 pieces.
The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio and lighting equipment.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6002ENH |
| Product Name | 600V 1.7A SOP8, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 1700 milliamps |
| QG | 6.5 nC |
| PD | 2000 milliwatts |