ROHM Semiconductor GmbH Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 2SAR522 and 2SCR522 chips in one package. | |
| 2SAR523 and 2SCR523 chips in one package. | |
| Automotive Digital Transistor | |
| Automotive Digital Transistors | |
| Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. | |
| DTA014E and DTC014E chip in a EMT6 package. | |
| DTA014Y and DTC014Y chip in a EMT6 package. | |
| DTA024E and DTC024E chip in a EMT6 package. | |
| DTA043Z and DTC043Z chip in a EMT6 package. | |
| DTA044E and DTC044E chip in EMT6 | |
| DTA143EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143EU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA143TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA143XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143XU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA143ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA143ZE is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA143ZEB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA143ZKA is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA143ZM is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA143ZU3 is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA143ZU3HZG is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA143ZUB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA144EE is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144EEB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144EKA is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144EM is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144EU3 is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144EU3HZG is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144EUB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA144TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA144VCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA144VM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA144WCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA144WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB113EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB113ZCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB114GC is an digital transistor (Resistor built-in type transistor). | |
| DTB114GCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB123EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB123ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB123YC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow positive. | |
| DTB123YCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTB143EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTB143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC113ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC113ZE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC113ZE3HZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTC113ZEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC113ZEFRA is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive. | |
| DTC113ZM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC113ZU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC113ZU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC114ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC114EE is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114EEB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114EKA is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114EM is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114EU3 is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114EU3HZG is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114EUB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC114GU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC114TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC114WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC114YE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC114YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC114YUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC115EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC115GU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC115TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC123EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123JUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123TM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC123YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123YM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC123YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC124EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124EM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124EU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC124XEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC124XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC124XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143EM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143EU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143XU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTC143ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC143ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC143ZE is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC143ZEB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC143ZKA is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC143ZM is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC143ZU3 is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC143ZU3HZG is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC143ZUB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC144ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTC144EE is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144EEB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144EKA is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144EM is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144EU3 is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144EU3HZG is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144EUB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTC144TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC144VCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC144VM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC144WCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTC144WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the... | |
| DTD113ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD113ZCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD114ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD114GC is an digital transistor (Resistor built-in type transistor). | |
| DTD114GCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the... | |
| DTD123ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTD123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD123YC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative. | |
| DTD123YCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTD143EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative. | |
| DTD143ECHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| GNE1007TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the... | |
| GNE1015TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the... | |
| GNE1040TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the... | |
| HP8K22 is low on-resistance MOSFET for DC/DC converter. | |
| HP8K24 is the high reliability transistor, suitable for switching and DC/DC converter. | |
| HP8M31TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for motor drive. | |
| HP8M51TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching application. | |
| HP8MA2 is low on-resistance and small surface mount package MOSFET for switching application. | |
| HS8K1 is standard MOSFET for switching application. | |
| HS8K11 is standard MOSFET for switching application. | |
| NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors) | |
| The surface mount package HP8KA1 is suitable for Load Switch, LiB charging and discharging switch. | |
| These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. | |
| This is the standard product of "digital transistors" which ROHM invented and marketed first in the world. | |
| Two 2SAR522 chips in one package. | |
| Two 2SAR523 chips in one package. | |
| Two 2SCR522 chips in one package. | |
| Two 2SCR523 chips in one package. | |
| Two DTA014E chips in a package. | |
| Two DTA014Y chips in a EMT6 package. | |
| Two DTA023J chips in a EMT6 package. | |
| Two DTA024E chips in a EMT6 package. | |
| Two DTA043T chips in a EMT6 package. | |
| Two DTA043Z chips in a EMT6 package. | |
| Two DTA044E chips in a EMT6 package. | |
| Two DTC014E chips in a EMT6 package. | |
| Two DTC014Y chips in a EMT6 package. | |
| Two DTC023J chips in a EMT6 package. | |
| Two DTC024E chips in a EMT6 package. | |
| Two DTC043T chips in a EMT6 package. | |
| Two DTC043Z chips in a EMT6 package. | |
| Two DTC044E chips in a EMT6 package. | |
| Two MOSFETs of 30V Pch and Nch (common drain configuration) are built in a symmetric dual package. Ideal for switching and motor drive applications. |
| << Prev | Next >> |