The R6024KNZ4 is a 600 V, 24 A N-channel Power MOSFET in a TO-247 package, designed for high-speed switching applications. It has a maximum on-resistance of 0.165 Ω at 25 °C and dissipates up to 245 W at 25 °C case temperature. The device supports a junction temperature range of -55 °C to +150 °C, with junction-to-case thermal resistance of 0.51 °C/W and junction-to-ambient thermal resistance of 30 °C/W. It is RoHS compliant and features fast switching, low gate charge, and body diode reverse recovery characteristics suitable for PFC and LLC topologies. The gate threshold voltage ranges from 3 to 5 V, and total gate charge is 45 nC at 300 V drain-source voltage.
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it possible to contribute to higher efficiency in PFC and LLC circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6024KNZ4 |
| Product Name | 600V 24A TO-247, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 24000 milliamps |
| QG | 45 nC |
| PD | 245000 milliwatts |