RF4L040AT is a P-channel -60V, -4A power MOSFET in a DFN2020-8S package, designed for switching and load switch applications. It has a maximum on-resistance of 89 mΩ at -10 V gate voltage, a power dissipation of 2.0 W, and operates with a junction temperature range of -55°C to +150°C. The device is RoHS compliant and halogen-free. Thermal resistance junction-to-ambient is 62.5 °C/W when mounted on a 40×40×0.8 mm copper board. It meets the requirements for avalanche energy of 1.3 mJ and single pulse avalanche current of -4.0 A.
RF4L040AT is a DFN package MOSFET suitable for switching and load switch applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RF4L040AT |
| Product Name | Pch -60V -4A Power, DFN2020, MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -4000 milliamps |
| QG | 8.5 nC |
| PD | 2000 milliwatts |