The QSX8 is a dual NPN transistor integrated circuit in a SOT-457T (TSMT6) package, designed for low-frequency amplifier applications. Each transistor has a collector-emitter voltage rating of 30 V, a collector current rating of 1 A, and a collector-emitter saturation voltage of up to 350 mV at 500 mA collector current and 25 mA base current. The total power dissipation is 1.25 W when mounted on a ceramic board, with a junction temperature range of -55 to 150 ℃. The DC current gain ranges from 270 to 680 at 100 mA collector current, and the transition frequency is 320 MHz.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | QSX8 | QSX8 |
| Product Name | NPN+NPN, SOT-457T, Driver Transistor | NPN+NPN Driver Transistor |
| Polarity | NPN | NPN |