The QH8KA2 is a 30V N-channel power MOSFET from ROHM Semiconductor, designed for applications such as switching power supplies and motor drives. It features a maximum on-resistance of 35 mΩ and a continuous drain current rating of ±4.5A, making it suitable for efficient power management. The device is housed in a small TSMT8 surface mount package, which aids in space-constrained designs. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The MOSFET has a maximum power dissipation of 1.5W and operates within a junction temperature range of -55°C to +150°C. With a gate threshold voltage between 1.0V and 2.5V, it allows for flexible control in various circuit configurations. The QH8KA2 is packaged in embossed tape for easy handling and is available in bulk quantities, making it a practical choice for engineers looking to integrate reliable MOSFET technology into their projects.
The Power MOSFET QH8KA2 is suitable for switching power supply and motor drive.
The Power MOSFET QH8KA2 is suitable for switching power supply and motor drive.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | QH8KA2 | QH8KA2 |
| Product Name | 30V Nch+Nch Power MOSFET | 30V Nch+Nch Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 4500 milliamps | 4500 milliamps |
| QG | 4.7 nC | 4.7 nC |
| PD | 1500 milliwatts | 1500 milliwatts |