RF4L055GN is an N-channel 60V power MOSFET designed for switching applications, housed in a DFN2020-8S package measuring 2.0mm × 2.0mm. It has a continuous drain current rating of ±5.5A and a maximum on-resistance of 43mΩ at 10V gate-source voltage. The device dissipates up to 2.0W with a thermal resistance of 62.5°C/W when mounted on a 40×40×0.8mm copper board. It operates over a junction temperature range of -55°C to +150°C and is RoHS compliant and halogen-free.
RF4L055GN is a Power MOSFET with Low on-resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RF4L055GN |
| Product Name | Nch 60V 5.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 5500 milliamps |
| QG | 4.1 nC |
| PD | 2000 milliwatts |