The QSZ2 is a monolithic complementary pair of NPN and PNP transistors in a SOT-25T package, designed for low-frequency amplifier and driver applications. The PNP transistor has a collector-emitter voltage rating of -30 V and a collector current of -1.5 A, while the NPN transistor ratings are 30 V and 1.5 A. Collector-emitter saturation voltage is -370 mV maximum for the PNP at -1 A collector current and -50 mA base current, and 350 mV maximum for the NPN at 1 A and 50 mA. Both transistors offer a DC current gain between 270 and 680. The junction temperature range is -55 to +150 °C. Power dissipation is rated at 1.25 W when mounted on a 25 mm × 25 mm × 0.8 mm ceramic board.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
General purpose transistor Product overview: QSZ2 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-QSZ2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241340-QSZ2
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): CPH5506-TL-E; QSZ2TR; QSZ4TR; QSZ2;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | QSZ2 | QSZ2 | 277-QSZ2 | 1241340-QSZ2 |
| Product Name | NPN+PNP, SOT-25T, Driver Transistor | PNP+NPN Driver Transistor | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - QSZ2 |
| Polarity | NPN; PNP | NPN; PNP |