Low VCE(sat) Type, 600V 30A, TO-3PFM, Field Stop Trench IGBT
RGCL60TK60RGCL60TK60 is a 600V, 18A (at 100°C) TO-3PFM-mounted field stop trench IGBT designed for partial switching PFC, discharge circuits, and inverter brake applications. It has a collector-emitter saturation voltage of 1.4V (typ.) at 30A and 25°C, with a maximum power dissipation of 54W at 25°C and 27W at 100°C. The junction temperature operates from -40°C to +175°C, and the device is RoHS compliant. Thermal resistance from junction to case is 2.77°C/W. It meets AEC-Q200 and UL 94 V-0 standards. The device is supplied in tube packaging with a basic ordering unit of 450 pieces.
Low VCE(sat) Type, 600V 30A, TO-3PFM, Field Stop Trench IGBT
RGCL60TK60ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGCL60TK60 | RGCL60TK60 |
| Product Name | Low VCE(sat) Type, 600V 30A, TO-3PFM, Field Stop Trench IGBT |
600V 30A Field Stop Trench IGBT |
| PD | 54000 milliwatts | 54000 milliwatts |