RD3P130SPFRA is a P-channel power MOSFET designed for switching applications, with a drain-source voltage rating of -100 V and a continuous drain current of ±13 A. It is packaged in a DPAK (TO-252) case and complies with RoHS and AEC-Q101 standards. The device has a maximum on-resistance of 200 mΩ at -10 V gate-source voltage, a power dissipation limit of 20 W, and a junction temperature range of -55 °C to +150 °C.
RD3P130SPFRA is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3P130SPFRA |
| Product Name | Automotive Pch -100V -13A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -100 volts |
| IDSS | -13000 milliamps |
| QG | 40 nC |
| PD | 20000 milliwatts |