ROHM Semiconductor GmbH Datasheets for PIN Diodes
PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more
| Product Name | Notes |
|---|---|
| RN141CM is a PIN diode with small mold package, suitable for high frequency switching. | |
| RN142SM is a PIN diode with small mold package, suitable for high frequency switching. | |
| RN142VM is a PIN diode with small mold package, suitable for high frequency switching. | |
| ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner. | |
| ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications. | |
| Switching loss reduced, enabling high-speed switching . (2-pin package) | |
| Switching loss reduced, enabling high-speed switching . (3-pin package) |