ROHM Semiconductor GmbH 4.5V Drive Nch MOSFET RF4E110BN

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF4E110BN is an N-channel 30V MOSFET designed for switching applications, housed in a DFN2020-8S (HUML2020L8) package. It has a maximum continuous drain current of ±11A and a maximum on-resistance of 11.1mΩ at 10V gate drive. The device supports a pulsed drain current of ±44A and has a power dissipation rating of 2.0W with a thermal resistance of 62.5°C/W on a 40×40×0.8mm copper board. It features a gate-source voltage rating of ±20V, a junction temperature range of -55°C to +150°C, and is RoHS compliant and halogen free. The MOSFET is 100% Rg and UIS tested.

Datasheet Summary
Powered by GS/AI

RF4E110BN is an N-channel 30V MOSFET designed for switching applications, housed in a DFN2020-8S (HUML2020L8) package. It has a maximum continuous drain current of ±11A and a maximum on-resistance of 11.1mΩ at 10V gate drive. The device supports a pulsed drain current of ±44A and has a power dissipation rating of 2.0W with a thermal resistance of 62.5°C/W on a 40×40×0.8mm copper board. It features a gate-source voltage rating of ±20V, a junction temperature range of -55°C to +150°C, and is RoHS compliant and halogen free. The MOSFET is 100% Rg and UIS tested.

Suppliers

Company
Product
Description
Supplier Links
4.5V Drive Nch MOSFET - RF4E110BN - ROHM Semiconductor GmbH
Willich, Germany
4.5V Drive Nch MOSFET
RF4E110BN
4.5V Drive Nch MOSFET RF4E110BN
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4.5V Drive Nch MOSFET - RF4E110BN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.5V Drive Nch MOSFET
RF4E110BN
4.5V Drive Nch MOSFET RF4E110BN
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
285-RF4E110BN
MOSFET Transistor 285-RF4E110BN
Product overview: RF4E110BN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RF4E110BN can be used for catalog matching and distributor lookup.

Product overview: RF4E110BN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RF4E110BN can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BN - 755983-RF4E110BN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BN
755983-RF4E110BN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BN 755983-RF4E110BN
Manufacturer: Rohm Semiconductor Win Source Part Number: 755983-RF4E110BN Manufacturer Homepage: www.rohm.com Reference case: BGA Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 755983-RF4E110BN
Manufacturer Homepage: www.rohm.com
Reference case: BGA
Reference Date Code: 13+Rohs
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RF4E110BN RF4E110BN 285-RF4E110BN 755983-RF4E110BN
Product Name 4.5V Drive Nch MOSFET 4.5V Drive Nch MOSFET MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF4E110BN
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 11000 milliamps 11000 milliamps
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - ALD212914SAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
MOSFETs - 1220206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers