RD3U060CN is an N-channel 250V power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a maximum continuous drain current of ±6A at 25°C and an on-resistance of up to 530mΩ at 10V gate-source voltage. The device supports a power dissipation of 52W at 25°C junction temperature and features a junction temperature range of -55°C to +150°C. It is RoHS compliant and meets avalanche energy and current specs of 2.62mJ and 3A respectively. Thermal resistance from junction to case is 2.36°C/W.
RD3U060CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3U060CN |
| Product Name | Nch 250V 6A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 250 volts |
| IDSS | 6000 milliamps |
| QG | 15 nC |
| PD | 52000 milliwatts |