R6547KNZ4 is a N-channel 650V 47A power MOSFET in a TO-247 package for high-speed switching applications. It has a maximum on-resistance of 0.080Ω at 25°C, a pulsed drain current of ±141A, and a power dissipation of 480W. The device is RoHS compliant and features low on-resistance, fast switching, and easy parallel use. Thermal resistance from junction to case is 0.26°C/W, and junction temperature ranges from -55°C to +150°C.
R6547KNZ4 is a power MOSFET for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6547KNZ4 |
| Product Name | 650V 47A TO-247, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 47000 milliamps |
| QG | 100 nC |
| PD | 480000 milliwatts |