The IMH2A is a dual NPN digital transistor from ROHM Semiconductor, designed with built-in resistors for ease of use in various applications. It operates with a maximum supply voltage of 50V and can handle a collector current of up to 100mA. The device features a power dissipation rating of 300mW and a junction temperature range of -55 to +150°C, making it suitable for a wide range of operating conditions. The IMH2A is packaged in a compact SOT-457 format, which facilitates automatic mounting and reduces assembly costs and space requirements. Its independent transistor elements help eliminate interference, enhancing performance in applications such as inverters, interfaces, and drivers. The input and output characteristics indicate a typical input resistance of 47kΩ and a DC current gain of 68, providing reliable switching performance. This product is ideal for engineers looking for a compact and efficient solution for digital switching applications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185572-IMH2A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
General purpose (dual digital transistors) Product overview: IMH2A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMH2A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | IMH2A | IMH2A | 1185572-IMH2A | 293-IMH2A |
| Product Name | NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMH2A | Dual Bipolar Transistor |
| Polarity | NPN | NPN |