RGSX5TS65HR is a 650V, 75A field stop trench IGBT in a TO-247N package, designed for automotive heater applications. It has a collector-emitter saturation voltage of 1.70V at 25°C and a short-circuit withstand time of 8μs at 25°C with V_GE=15V. The device is qualified to AEC-Q101 and is RoHS compliant with lead-free plating. Maximum junction temperature is 175°C, and thermal resistance from junction to case is 0.37°C/W. The package dimensions and mounting style are defined by the TO-247N form factor.
RGSX5TS65HR is a 8μs SCSOA guaranteed IGBT, suitable for heater of automotive. This product complies AEC-Q101 qualification.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGSX5TS65HR |
| Product Name | 8μs Short-Circuit Tolerance, 650V 75A, Automotive Field Stop Trench IGBT |
| PD | 404000 milliwatts |