ROHM Semiconductor GmbH 1.5V Drive Pch+Pch MOSFET QS8J2

Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Description
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The QS8J2 is a twin P-channel MOSFET in a TSMT8 surface-mount package, designed for switching applications with low gate drive requirements. It has a drain-source voltage rating of -12 V and continuous drain current of ±4 A, with a maximum power dissipation of 1.5 W. The device features low on-resistance up to 36 mΩ at -4.5 V gate drive and is driven at -1.5 V, making it suitable for low-voltage control. It includes built-in gate-source protection diodes and is RoHS compliant. Thermal resistance from junction to ambient is 83.3 °C/W when mounted on a ceramic board. The package dimensions and tape reel specifications are standardized for automated assembly with a 3000-piece order unit on an 180 mm reel.

Datasheet Summary
Powered by GS/AI

The QS8J2 is a twin P-channel MOSFET in a TSMT8 surface-mount package, designed for switching applications with low gate drive requirements. It has a drain-source voltage rating of -12 V and continuous drain current of ±4 A, with a maximum power dissipation of 1.5 W. The device features low on-resistance up to 36 mΩ at -4.5 V gate drive and is driven at -1.5 V, making it suitable for low-voltage control. It includes built-in gate-source protection diodes and is RoHS compliant. Thermal resistance from junction to ambient is 83.3 °C/W when mounted on a ceramic board. The package dimensions and tape reel specifications are standardized for automated assembly with a 3000-piece order unit on an 180 mm reel.

Suppliers

Company
Product
Description
Supplier Links
1.5V Drive Pch+Pch MOSFET - QS8J2 - ROHM Semiconductor GmbH
Willich, Germany
1.5V Drive Pch+Pch MOSFET
QS8J2
1.5V Drive Pch+Pch MOSFET QS8J2
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
1.5V Drive Pch+Pch MOSFET - QS8J2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5V Drive Pch+Pch MOSFET
QS8J2
1.5V Drive Pch+Pch MOSFET QS8J2
Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS8J2 QS8J2
Product Name 1.5V Drive Pch+Pch MOSFET 1.5V Drive Pch+Pch MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -12 volts -12 volts
IDSS -4000 milliamps -4000 milliamps
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
MOSFETs - 7816691P - RS Components, Ltd.
Nexperia B.V.
Specs
Package Type SOT23; SOT-23
View Details