The QS5W1 is a dual NPN silicon epitaxial planar transistor in a TSMT5 package, designed for low-frequency amplification and driver applications. Each transistor has a collector-emitter voltage rating of 30 V, a continuous collector current of 3 A, and a power dissipation of 0.9 W per element when mounted on a 25 × 25 × 0.8 mm ceramic board. The maximum collector-emitter saturation voltage is 400 mV at a collector current of 1 A and a base current of 50 mA. The DC current gain ranges from 200 to 500 at a collector current of 500 mA and a collector-emitter voltage of 2 V. The transition frequency is 270 MHz. The junction temperature range is -55°C to 150°C. The package conforms to the TSMT5 standard with an integrated circuit layout supporting two transistors in a single surface-mount configuration.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | QS5W1 | QS5W1 |
| Product Name | NPN+NPN, SOT-25T, Driver Transistor | NPN+NPN Driver Transistor |
| Polarity | NPN | NPN |