The R6020ENZ4 is a 600V, 20A N-channel power MOSFET in a TO-247 package, designed for switching applications. It has a maximum on-resistance of 0.196Ω at 25°C, a power dissipation rating of 231W, and a junction temperature range of -55°C to +150°C. The device isRoHS compliant and features fast switching and low on-resistance for efficient operation. The thermal resistance from junction to case is 0.54°C/W, and the gate threshold voltage ranges from 2.0V to 4.0V.
The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio and lighting equipment.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6020ENZ4 |
| Product Name | 600V 20A TO-247, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 20000 milliamps |
| QG | 60 nC |
| PD | 231000 milliwatts |