R6524ENZ is an N-channel 650V power MOSFET in a TO-3PF package, designed for switching applications. It has a continuous drain current rating of ±24A and a maximum on-resistance of 0.185Ω at 25°C. The device dissipates up to 74W and operates with a junction temperature range of -55°C to +150°C. It features fast switching, low gate charge, and is RoHS compliant. The thermal resistance from junction to case is 1.7Ω/W, and from junction to ambient is 40Ω/W. The gate-source voltage is limited to ±20V and the avalanche energy rating is 654mJ. The body diode has a reverse recovery time of 540ns and a peak reverse recovery current of 35A.
R6524ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6524ENZ |
| Product Name | 650V 24A TO-3PF, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 24000 milliamps |
| QG | 70 nC |
| PD | 74000 milliwatts |