ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6007ENX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6007ENX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6007ENX
10V Drive Nch MOSFET R6007ENX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
600V 7A TO-220FM, Low-noise Power MOSFET - R6007ENX - ROHM Semiconductor GmbH
Willich, Germany
600V 7A TO-220FM, Low-noise Power MOSFET
R6007ENX
600V 7A TO-220FM, Low-noise Power MOSFET R6007ENX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6007ENX - 793005-R6007ENX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6007ENX
793005-R6007ENX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6007ENX 793005-R6007ENX
Manufacturer: Rohm Semiconductor Win Source Part Number: 793005-R6007ENX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-2 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: R6007ENX Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220FM Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 390pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 40W (Tc) Rds On (Maximum) @ Id, Vgs: 620 mOhm @ 2.4A, 10V Alternative Parts (Cross-Reference): AOTF11N62L; STP9NB60FP; STU9NA60; AOTF10T60; Introduction Date: March 27, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793005-R6007ENX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-2 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: R6007ENX
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FM
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 390pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 620 mOhm @ 2.4A, 10V
Alternative Parts (Cross-Reference): AOTF11N62L; STP9NB60FP; STU9NA60; AOTF10T60;
Introduction Date: March 27, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 7A MOSFET Transistor
278-R6007ENX
600V 7A MOSFET Transistor 278-R6007ENX
MOSFET N-CH 600V 7A TO220FM Product overview: R6007ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6007ENX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO220FM Product overview: R6007ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6007ENX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6007ENX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6007ENX-ND
Single FETs, MOSFETs R6007ENX-ND
N-Channel 600V 7A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 600V 7A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Single FETs, MOSFETs - R6007ENX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
R6007ENX
Single FETs, MOSFETs R6007ENX
MOSFET N-CH 600V 7A TO220FM

MOSFET N-CH 600V 7A TO220FM

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 7A, To-220Fm; Transistor Polarity Rohm - 99Y2385 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 7A, To-220Fm; Transistor Polarity Rohm
99Y2385
Mosfet, N-Ch, 600V, 7A, To-220Fm; Transistor Polarity Rohm 99Y2385
MOSFET, N-CH, 600V, 7A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.57ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 7A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.57ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
R6007ENX
MOSFET R6007ENX
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
MOSFET N-CH 600V 7A TO220 - 687-R6007ENX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 7A TO220
687-R6007ENX
MOSFET N-CH 600V 7A TO220 687-R6007ENX
MOSFET N-CH 600V 7A TO220

MOSFET N-CH 600V 7A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6007ENX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6007ENX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6007ENX
MOSFET N-CH 600V 7A TO220FM

MOSFET N-CH 600V 7A TO220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6007ENX R6007ENX 793005-R6007ENX 278-R6007ENX R6007ENX-ND R6007ENX 99Y2385 R6007ENX 687-R6007ENX R6007ENX
Product Name 10V Drive Nch MOSFET 600V 7A TO-220FM, Low-noise Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6007ENX 600V 7A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 7A, To-220Fm; Transistor Polarity Rohm MOSFET MOSFET N-CH 600V 7A TO220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts 600 volts
IDSS 7000 milliamps 7000 milliamps 7000 milliamps 7000 milliamps
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts 46 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data