ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6015ENX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6015ENX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6015ENX
10V Drive Nch MOSFET R6015ENX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
600V 15A TO-220FM, Low-noise Power MOSFET - R6015ENX - ROHM Semiconductor GmbH
Willich, Germany
600V 15A TO-220FM, Low-noise Power MOSFET
R6015ENX
600V 15A TO-220FM, Low-noise Power MOSFET R6015ENX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENX - 1091365-R6015ENX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENX
1091365-R6015ENX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENX 1091365-R6015ENX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091365-R6015ENX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 290 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091365-R6015ENX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 290 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 15A MOSFET Transistor
278-R6015ENX
600V 15A MOSFET Transistor 278-R6015ENX
MOSFET N-CH 600V 15A TO220FM Product overview: R6015ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6015ENX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 15A TO220FM Product overview: R6015ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6015ENX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6015ENX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6015ENX-ND
Single FETs, MOSFETs R6015ENX-ND
N-Channel 600V 15A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 600V 15A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6015ENX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6015ENX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6015ENX
MOSFET N-CH 600V 15A TO220FM

MOSFET N-CH 600V 15A TO220FM

Supplier's Site
MOSFET N-CH 600V 15A TO220 - 687-R6015ENX - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 15A TO220
687-R6015ENX
MOSFET N-CH 600V 15A TO220 687-R6015ENX
MOSFET N-CH 600V 15A TO220

MOSFET N-CH 600V 15A TO220

Supplier's Site
Single FETs, MOSFETs - R6015ENX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
R6015ENX
Single FETs, MOSFETs R6015ENX
MOSFET N-CH 600V 15A TO220FM

MOSFET N-CH 600V 15A TO220FM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
R6015ENX
MOSFET R6015ENX
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 15A, To-220Fm; Transistor Polarity Rohm - 99Y2395 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 15A, To-220Fm; Transistor Polarity Rohm
99Y2395
Mosfet, N-Ch, 600V, 15A, To-220Fm; Transistor Polarity Rohm 99Y2395
MOSFET, N-CH, 600V, 15A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.26ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 15A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:15A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.26ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6015ENX R6015ENX 1091365-R6015ENX 278-R6015ENX R6015ENX-ND R6015ENX 687-R6015ENX R6015ENX R6015ENX 99Y2395
Product Name 10V Drive Nch MOSFET 600V 15A TO-220FM, Low-noise Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENX 600V 15A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 15A TO220 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 15A, To-220Fm; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts 600 volts 600 volts
IDSS 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts 60 milliwatts 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data