QH8KB5 is a dual N-channel power MOSFET in a TSMT8 surface-mount package, rated for 40V drain-source voltage and ±7.5A continuous drain current. It features a maximum on-resistance of 44mΩ at 10V gate-source voltage and 1.5W power dissipation when mounted on a ceramic board. The device is RoHS compliant and halogen-free, with an operating junction temperature range of -55°C to +150°C.
QH8KB5 is Nch + Nch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations (cooling fans). This product consists of a low on-resistance Nch MOSFET which is reduced 58% compared to conventional ROHM products. This contributes to low power consumption of various devices.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | QH8KB5 |
| Product Name | 40V 4.5A, Dual Nch+Nch, TSMT8, Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 4500 milliamps |
| QG | 1.8 nC |
| PD | 1500 milliwatts |