RD3G01BAT is a P-channel power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a drain-source voltage rating of -40 V, a continuous drain current of ±15 A, and a maximum power dissipation of 25 W. The on-resistance is specified at a maximum of 39 mΩ at -10 V gate-source voltage and -15 A drain current. The device operates over a junction temperature range of -55°C to +150°C and is RoHS compliant. Thermal resistance from junction to case is 4.9°C/W. The device supports avalanche operation with a single-pulse energy rating of 18 mJ.
RD3G01BAT is a low on-resistance power MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3G01BAT |
| Product Name | Pch -40V -15A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -40 volts |
| IDSS | -15000 milliamps |
| QG | 9.5 nC |
| PD | 25000 milliwatts |