RGW50TK65 is a 650V Field Stop Trench IGBT in a TO-3PFM package, designed for high-speed switching in PFC, solar inverter, UPS, welding, and induction heating applications. It has a continuous collector current rating of 18A at 100°C and a power dissipation of 33W at 100°C. The collector-emitter saturation voltage is 1.5V typical at 25°C and 1.85V at 175°C. The device features low switching losses, soft switching characteristics, and is RoHS compliant. Thermal resistance from junction to case is 2.24°C/W. Operating junction temperature ranges from -40°C to +175°C. The device meets no specified industry standards beyond RoHS compliance.
RGW50TK65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW50TK65 |
| Product Name | High-Speed Fast Switching Type, 650V 18A, TO-3PFM, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |