RF6E045AJ is an N-channel 30V MOSFET designed for switching applications, housed in a TUMT6 package with a maximum continuous drain current of ±4.5A and a drain-source on-state resistance of up to 23.7mΩ at 4.5V gate drive. It dissipates up to 1W of power and operates with a junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and features a thermal resistance of 125°C/W. It meets the AEC-Q200 automotive qualification standard.
Discrete Semiconductors, MOSFETs, 12 to 150V MOSFETs, Single-Nch MOSFETs
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RF6E045AJ | RF6E045AJ |
| Product Name | Nch 30V 4.5A Middle Power MOSFET | Nch 30V 4.5A Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 4500 milliamps | 4500 milliamps |
| QG | 8.1 nC | 8.1 nC |
| PD | 1000 milliwatts | 1000 milliwatts |