The RGS80TSX2D is a 1200V, 40A field stop trench IGBT with a built-in fast recovery diode, designed for general inverters, UPS, PV inverters, and power conditioners. It is packaged in a TO-247N case and supports a maximum junction temperature of 175°C. The device features a collector-emitter saturation voltage of 1.70V (typical at 25°C), a short circuit withstand time of 10μs at 25°C, and a power dissipation of 555W at 25°C. It is RoHS compliant and Pb-free.
The RGS80TSX2D is a 10μs SCSOA guaranteed IGBT, suitable for General Inverter, UPS, PV Inverter and Power Conditioner. The RGS series delivers low conduction loss that contributes to reducing size and to improving efficiency of applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGS80TSX2D |
| Product Name | 10μs Short-Circuit Tolerance, 1200V 40A, FRD Built-in, Field Stop Trench IGBT |
| PD | 555000 milliwatts |