R6076ENZ4 is a low-noise N-channel power MOSFET designed for switching applications, featuring a maximum drain-source voltage (V_DSS) of 600V and a continuous drain current (I_D) rating of ±76A. The device has a low on-resistance (R_DS(on)) of 0.042Ω, which contributes to its efficiency in power management. It supports a power dissipation of up to 735W and is capable of handling pulsed drain currents of ±228A. The MOSFET is RoHS compliant and features Pb-free plating, making it suitable for environmentally conscious designs. Its thermal resistance from junction to case is 0.17°C/W, and it operates within a junction temperature range of -55°C to +150°C. The device is packaged in a TO-247 format and is suitable for applications requiring fast switching speeds and ease of parallel use.
R6076ENZ4 is a power MOSFET for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6076ENZ4 |
| Product Name | 600V 76A TO-247, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 76000 milliamps |
| QG | 260 nC |
| PD | 735000 milliwatts |