RGW00TS65 is a 650V, 50A field stop trench IGBT in a TO-247N package, designed for high-speed switching applications such as PFC, solar inverters, UPS, welding, and induction heating. It has a collector-emitter saturation voltage of 1.5V (typical) at 25°C and 1.85V (typical) at 175°C, with a maximum junction temperature of 175°C and thermal resistance from junction to case of 0.59°C/W. The device is RoHS compliant and features low switching losses and soft switching characteristics.
RGW00TS65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW00TS65 |
| Product Name | High-Speed Fast Switching Type, 650V 50A, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |