R6515KNZ is an N-channel 650V 15A power MOSFET in a TO-3PF package, designed for high-speed switching applications. It has a maximum drain-source on-state resistance of 0.315Ω at 25°C and can handle a continuous drain current of ±15A. The device supports a peak pulsed drain current of ±45A and dissipates up to 60W with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 2.1°C/W, and junction-to-ambient is 40°C/W. It is RoHS compliant and features ultra-fast switching, low gate charge, and an integrated body diode with a reverse recovery time of 410ns. Avalanche energy ratings are 310mJ for single pulse conditions.
R6515KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6515KNZ |
| Product Name | 650V 15A TO-3PF, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 15000 milliamps |
| QG | 27.5 nC |
| PD | 60000 milliwatts |