RD3P100SNFRA is an N-channel 100V power MOSFET rated for ±10A continuous drain current and 20W power dissipation, housed in a DPAK (TO-252) package. It has a maximum on-resistance of 133mΩ at 10V gate voltage and 5A drain current, with a junction temperature range of -55°C to +150°C. The device is RoHS compliant and AEC-Q101 qualified, suitable for automotive switching applications.
RD3P100SNFRA is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3P100SNFRA |
| Product Name | Automotive Nch 100V 10A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 10000 milliamps |
| QG | 18 nC |
| PD | 20000 milliwatts |