RGS60TS65HR is a 650V, 30A field stop trench IGBT in a TO-247N package for automotive applications such as heaters. It has a collector-emitter saturation voltage of 1.65V at 25°C, a maximum junction temperature of 175°C, and a short-circuit withstand time of 8μs at 25°C. Thermal resistance from junction to case is 0.67°C/W. It is qualified to AEC-Q101 and RoHS compliant. The device is packaged in tubes with a basic ordering unit of 450 pieces.
RGS60TS65HR is a highly reliable IGBT for automotive inverter, heater.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGS60TS65HR |
| Product Name | 8μs Short-Circuit Tolerance, 650V 30A, TO-247N, Field Stop Trench IGBT for Automotive |
| TJ | -55 to 175 C (-67 to 347 F) |