ROHM Semiconductor USA, LLC Nch 600V 9A Power MOSFET R6009KNX

Description
R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet
Description
R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 9A Power MOSFET - R6009KNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 9A Power MOSFET
R6009KNX
Nch 600V 9A Power MOSFET R6009KNX
R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
600V 9A TO-220FM, High-speed switching Power MOSFET - R6009KNX - ROHM Semiconductor GmbH
Willich, Germany
600V 9A TO-220FM, High-speed switching Power MOSFET
R6009KNX
600V 9A TO-220FM, High-speed switching Power MOSFET R6009KNX
R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Singapore, Singapore
600V 9A MOSFET Transistor
278-R6009KNX
600V 9A MOSFET Transistor 278-R6009KNX
MOSFET N-CH 600V 9A TO220FM Product overview: R6009KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6009KNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 9A TO220FM Product overview: R6009KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6009KNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6009KNX - 891107-R6009KNX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6009KNX
891107-R6009KNX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6009KNX 891107-R6009KNX
Manufacturer: Rohm Semiconductor Win Source Part Number: 891107-R6009KNX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 9A (Tc) 48W (Tc) Through Hole TO-220FM Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Family Name: R6009 Categories: Discrete Semiconductor Products Case / Package: TO-220FM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: R6009KNXCT, R6009KNXDKR, R6009KNXCT-ND, R6009KNXCTINACTIVE, R6009KNXDKR-ND, R6009KNXDKRINACTIVE

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891107-R6009KNX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 9A (Tc) 48W (Tc) Through Hole TO-220FM
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: R6009
Categories: Discrete Semiconductor Products
Case / Package: TO-220FM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: R6009KNXCT, R6009KNXDKR, R6009KNXCT-ND, R6009KNXCTINACTIVE, R6009KNXDKR-ND, R6009KNXDKRINACTIVE

Buy Now Datasheet
Single FETs, MOSFETs - R6009KNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6009KNX-ND
Single FETs, MOSFETs R6009KNX-ND
N-Channel 600V 9A (Tc) 48W (Tc) Through Hole TO-220FM

N-Channel 600V 9A (Tc) 48W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6009KNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6009KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6009KNX
MOSFET N-CH 600V 9A TO220FM

MOSFET N-CH 600V 9A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R6009KNX
MOSFET R6009KNX
MOSFET Nch 600V 9A Si MOSFET

MOSFET Nch 600V 9A Si MOSFET

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6009KNX R6009KNX 278-R6009KNX 891107-R6009KNX R6009KNX-ND R6009KNX R6009KNX
Product Name Nch 600V 9A Power MOSFET 600V 9A TO-220FM, High-speed switching Power MOSFET 600V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6009KNX Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 9000 milliamps 9000 milliamps
QG 16.5 nC 16.5 nC
PD 48000 milliwatts 48000 milliwatts 48 milliwatts
Unlock Full Specs
to access all available technical data